Status: | Unknown |
---|---|
Series: | E5GC Series |
RoHS: | Unknown |
Prices starting from US$209.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$236.15
|
6
in stock
|
Buy Now | |
Distrelec
from US$228.02
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$302.38
|
-
|
Buy Now | |
Avnet America
from US$209.83
|
-
|
Buy Now | |
RS Americas
from US$257.99
|
-
|
Buy Now | |
element14
from US$244.33
|
-
|
Buy Now | |
Sager
from US$240.79
|
-
|
Buy Now | |
Farnell
from US$236.15
|
-
|
Buy Now |
Thermocouple Type | B E J K L N R S T U W PLII |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | 1°C |
Output Voltage Max | 14.4V |
Output Voltage Min | 9.6V |
Product Range | E5GC Series |
Omron Industrial Automation Digital Temperature Controller, Analogue / RTD / Thermocouple, Voltage 110...240 VAC | Distrelec |
Temp. controller PRO,1/32 DIN (24x48mm), | RS |
Temp Controller, Digital, 240Ac, Panel | Newark Electronics |
VOLT,1AUX,CLAMP,100240VAC | Avnet America |
Volt,1Aux, Clamp,100240VAC | Omron Automation E5GC-QX1ACM-000 | RS Americas |
TEMP CONTROLLER, DIGITAL, 240AC, PANEL | element14 |
Temperature Controllers Volt,1Aux,Clamp,100240VAC | Sager |
Where can I find additional details, specifications and documents for a E5GC-QX1ACM-000?
Additional datasheets, footprints and schematics for E5GC-QX1ACM-000 are listed on our Part Details page. You can also find images and similar parts to E5GC-QX1ACM-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5GC-QX1ACM-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5GC-QX1ACM-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5GC-QX1ACM-000 fall under?
The E5GC-QX1ACM-000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5GC-QX1ACM-000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5GC-QX1ACM-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E5GC-QX1ACM-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5GC-QX1ACM-000 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for E5GC-QX1ACM-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5GC-QX1ACM-000 often in real-time on the comparison pages.
What if I can't find stock of E5GC-QX1ACM-000?
You can fill out our help required form which you can use to request a quote for E5GC-QX1ACM-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.