Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | T |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
Accuracy | ± 0.5% |
Approval Bodies | CE cRUus |
Colour | Black |
Control Modes | 2/20 s |
Control Output Rating | ON/OFF or 2-PID (with auto-tuning) |
Display | LCD |
External Depth | 78mm |
External Length / Height | 48mm |
External Width | 48mm |
For Use With | Temperature Alarm Applications |
Output | SPST-NO 250V ac 1A (resistive load) |
Output Contact | SPST-NO 250V ac 3A (resistive load) |
Output Type | Relay |
Power Consumption | 5VA |
Relay Output | 3A |
Resistance | 20Mohm |
Storage Temperature Max | 65°C |
Storage Temperature Min | -25°C |
Supply Voltage Max | 24VDC |
Supply Voltage Min | 24VDC |
Weight | 120g |
Omron Industrial Automation Temperature Regulator E5CSV 24VAC/VDC RTD / Thermocouple 3 A @ 250 VAC | Distrelec |
TEMPERATURE CONTROLLER, RELAY OP | element14 |
Where can I find additional details, specifications and documents for a E5CSVR1TD500ACDC24V?
Additional datasheets, footprints and schematics for E5CSVR1TD500ACDC24V are listed on our Part Details page. You can also find images and similar parts to E5CSVR1TD500ACDC24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5CSVR1TD500ACDC24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5CSVR1TD500ACDC24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5CSVR1TD500ACDC24V fall under?
The E5CSVR1TD500ACDC24V is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5CSVR1TD500ACDC24V when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5CSVR1TD500ACDC24V you can contact the distributor directly for product support, shipping queries etc.
Is the E5CSVR1TD500ACDC24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5CSVR1TD500ACDC24V have stock available?
Authorised distributors including Distrelec, element14 and Farnell have stock available or on a lead time for E5CSVR1TD500ACDC24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5CSVR1TD500ACDC24V often in real-time on the comparison pages.
What if I can't find stock of E5CSVR1TD500ACDC24V?
You can fill out our help required form which you can use to request a quote for E5CSVR1TD500ACDC24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.