Status: | Unknown |
---|---|
Series: | E5CN Series |
RoHS: | Unknown |
Thermocouple Type | B E J K L N R S T W PLII |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | 1°C |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | E5CN Series |
IP / NEMA Rating | IP66 |
Power Consumption | 7.5VA |
TEMPERATURE CONTROL, DIGITAL, 48X48MM | Farnell |
Controller, Temperature, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a E5CN-R2MT 500 100/240AC?
Additional datasheets, footprints and schematics for E5CN-R2MT 500 100/240AC are listed on our Part Details page. You can also find images and similar parts to E5CN-R2MT 500 100/240AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5CN-R2MT 500 100/240AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5CN-R2MT 500 100/240AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5CN-R2MT 500 100/240AC fall under?
The E5CN-R2MT 500 100/240AC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5CN-R2MT 500 100/240AC when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5CN-R2MT 500 100/240AC you can contact the distributor directly for product support, shipping queries etc.
Is the E5CN-R2MT 500 100/240AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5CN-R2MT 500 100/240AC have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for E5CN-R2MT 500 100/240AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5CN-R2MT 500 100/240AC often in real-time on the comparison pages.
What if I can't find stock of E5CN-R2MT 500 100/240AC?
You can fill out our help required form which you can use to request a quote for E5CN-R2MT 500 100/240AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.