Status: | Unknown |
---|---|
Series: | E5CC Series |
RoHS: | Unknown |
Prices starting from US$225.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$283.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$298.12
|
-
|
Buy Now | |
Avnet America
from US$225.97
|
-
|
Buy Now | |
RS Americas
from US$277.83
|
-
|
Buy Now | |
element14
from US$272.87
|
-
|
Buy Now | |
Distrelec
from US$259.72
|
-
|
Buy Now | |
Sager
from US$259.31
|
-
|
Buy Now | |
Farnell
from US$283.59
|
-
|
Buy Now |
Thermocouple Type | B E J K L N R S T U W PLII |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | 1°C |
Output Voltage Max | 14.4V |
Output Voltage Min | 9.6V |
Product Range | E5CC Series |
Temperature controller, 12 VDC pulse | RS |
Temp Controller, Digital, Volt O/P | Newark Electronics |
1/16DIN TP CTL VOLTAGE PSH IN | Avnet America |
Temp Controller, 1/16 DIN, Volt Out, 24VAC/DC, 2Aux, E5CC Series | Omron Automation E5CC-QX2DBM-000 | RS Americas |
TEMP CONTROLLER, DIGITAL, VOLT O/P | element14 |
Omron Industrial Automation Digital Temperature Controller, Analogue / RTD / Thermocouple, Voltage 24 VAC/VDC | Distrelec |
Temperature Controllers 1/16DIN TP CTL Voltage Psh In | Sager |
Where can I find additional details, specifications and documents for a E5CC-QX2DBM-000?
Additional datasheets, footprints and schematics for E5CC-QX2DBM-000 are listed on our Part Details page. You can also find images and similar parts to E5CC-QX2DBM-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5CC-QX2DBM-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5CC-QX2DBM-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5CC-QX2DBM-000 fall under?
The E5CC-QX2DBM-000 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5CC-QX2DBM-000 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5CC-QX2DBM-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E5CC-QX2DBM-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5CC-QX2DBM-000 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for E5CC-QX2DBM-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5CC-QX2DBM-000 often in real-time on the comparison pages.
What if I can't find stock of E5CC-QX2DBM-000?
You can fill out our help required form which you can use to request a quote for E5CC-QX2DBM-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.