Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | J K R S T |
---|---|
Operating Temperature Max | +55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | - |
Output Voltage Max | - |
Output Voltage Min | - |
Product Range | - |
Certification | UL 61010-1 CSA C22.2 No. 1010-1 |
External Depth | 60mm |
External Length / Height | 48mm |
External Width | 48mm |
Output Type | Relay |
Sensor Input | Thermocouple |
Supply Voltage | 24VDC |
E5CB PID Temperature Controller,48x48mm,1 Output Relay,24V ac/dc Supply Voltage | Omron Automation E5CB-R1TCD AC/DC24 | RS Americas |
E5CB Controller TC/Relay 24V AC/DC | RS |
TEMP CONTROLLER TC INPUT,RELAY | Avnet America |
Temperature Controllers | Sager |
CONTROLLER, TEMP, 1/16 DIN, 24VDC | Farnell |
Where can I find additional details, specifications and documents for a E5CB-R1TCD AC/DC24?
Additional datasheets, footprints and schematics for E5CB-R1TCD AC/DC24 are listed on our Part Details page. You can also find images and similar parts to E5CB-R1TCD AC/DC24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5CB-R1TCD AC/DC24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5CB-R1TCD AC/DC24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5CB-R1TCD AC/DC24 fall under?
The E5CB-R1TCD AC/DC24 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5CB-R1TCD AC/DC24 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5CB-R1TCD AC/DC24 you can contact the distributor directly for product support, shipping queries etc.
Is the E5CB-R1TCD AC/DC24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5CB-R1TCD AC/DC24 have stock available?
Authorised distributors including RS Americas, RS, Avnet America, Sager and Farnell have stock available or on a lead time for E5CB-R1TCD AC/DC24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5CB-R1TCD AC/DC24 often in real-time on the comparison pages.
What if I can't find stock of E5CB-R1TCD AC/DC24?
You can fill out our help required form which you can use to request a quote for E5CB-R1TCD AC/DC24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.