Status: | Unknown |
---|---|
Series: | E5CB Series |
RoHS: | Unknown |
Prices starting from US$194.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$207.68
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$301.33
|
6
in stock
|
Buy Now | |
element14
from US$213.98
|
6
in stock
|
Buy Now | |
Farnell
from US$194.81
|
6
in stock
|
Buy Now | |
Avnet America
from US$213.67
|
-
|
Buy Now | |
RS Americas
from US$262.71
|
-
|
Buy Now | |
Sager
from US$245.20
|
-
|
Buy Now |
Thermocouple Type | Pt100 |
---|---|
Operating Temperature Max | +55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | - |
Output Voltage Max | - |
Output Voltage Min | - |
Product Range | E5CB Series |
Certification | UL 61010-1 CSA C22.2 No. 1010-1 |
External Depth | 60mm |
External Length / Height | 48mm |
External Width | 48mm |
Output Type | Voltage |
Sensor Input | Platinum resistance thermometer |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 100VAC |
E5CB Controller PT100/SSR 100-240V | RS |
Controller, Temp, 1/16 Din, 100-240Vac | Newark Electronics |
CONTROLLER, TEMP, 1/16 DIN, 100-240VAC | element14 |
TEMP CONTROLLER RTD INPUT, VOL | Avnet America |
E5CB Controller PT100/SSR 100-240V | Omron Automation E5CB-Q1P AC100-240 | RS Americas |
Temperature Controllers | Sager |
Where can I find additional details, specifications and documents for a E5CB-Q1P AC100-240?
Additional datasheets, footprints and schematics for E5CB-Q1P AC100-240 are listed on our Part Details page. You can also find images and similar parts to E5CB-Q1P AC100-240 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5CB-Q1P AC100-240 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5CB-Q1P AC100-240 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5CB-Q1P AC100-240 fall under?
The E5CB-Q1P AC100-240 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5CB-Q1P AC100-240 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5CB-Q1P AC100-240 you can contact the distributor directly for product support, shipping queries etc.
Is the E5CB-Q1P AC100-240 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5CB-Q1P AC100-240 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for E5CB-Q1P AC100-240.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5CB-Q1P AC100-240 often in real-time on the comparison pages.
What if I can't find stock of E5CB-Q1P AC100-240?
You can fill out our help required form which you can use to request a quote for E5CB-Q1P AC100-240 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.