Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$112.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$112.74
|
No stock
|
Buy Now |
Thermocouple Type | K |
---|---|
Operating Temperature Max | 400°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
Accuracy | ± 2% |
Accuracy % | 2% |
Contact Rating | 3A |
External Depth | 85.8mm |
External Length / Height | 48mm |
External Width | 48mm |
Input Voltage Tolerance - | 85% |
Operating Voltage Tolerance + | 110% |
Output Contact | SPCO |
Panel Cutout Size | 45 x 45 mm |
Scale Division | 5° |
Supply Voltage | 110V |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 200VAC |
TEMPERATURE CONTROLLER, 400C | Farnell |
Where can I find additional details, specifications and documents for a E5C2-R20K 400'C 110VAC?
Additional datasheets, footprints and schematics for E5C2-R20K 400'C 110VAC are listed on our Part Details page. You can also find images and similar parts to E5C2-R20K 400'C 110VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5C2-R20K 400'C 110VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5C2-R20K 400'C 110VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5C2-R20K 400'C 110VAC fall under?
The E5C2-R20K 400'C 110VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5C2-R20K 400'C 110VAC when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5C2-R20K 400'C 110VAC you can contact the distributor directly for product support, shipping queries etc.
Is the E5C2-R20K 400'C 110VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5C2-R20K 400'C 110VAC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for E5C2-R20K 400'C 110VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5C2-R20K 400'C 110VAC often in real-time on the comparison pages.
What if I can't find stock of E5C2-R20K 400'C 110VAC?
You can fill out our help required form which you can use to request a quote for E5C2-R20K 400'C 110VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.