Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Operating Temperature Max | 200°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250VAC |
Output Voltage Min | - |
Product Range | - |
Accuracy | ± 2% |
Accuracy % | 2% |
Approval Bodies | CE CSA UL |
Contact Rating | 3A |
External Depth | 85.8mm |
External Length / Height | 48mm |
External Width | 48mm |
Input Voltage Tolerance - | 85% |
Operating Voltage Tolerance + | 110% |
Output Contact | SPCO |
Panel Cutout Size | 45 x 45 mm |
Scale Division | 5° |
Supply Voltage | 240V |
Supply Voltage Max | 240VAC |
Supply Voltage Min | 200VAC |
TEMPERATURE CONTROLLER, 200C | element14 |
Temperature Controller, 200C | Newark Electronics |
Where can I find additional details, specifications and documents for a E5C2-R20K 200'C?
Additional datasheets, footprints and schematics for E5C2-R20K 200'C are listed on our Part Details page. You can also find images and similar parts to E5C2-R20K 200'C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5C2-R20K 200'C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5C2-R20K 200'C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5C2-R20K 200'C fall under?
The E5C2-R20K 200'C is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5C2-R20K 200'C when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5C2-R20K 200'C you can contact the distributor directly for product support, shipping queries etc.
Is the E5C2-R20K 200'C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5C2-R20K 200'C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for E5C2-R20K 200'C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5C2-R20K 200'C often in real-time on the comparison pages.
What if I can't find stock of E5C2-R20K 200'C?
You can fill out our help required form which you can use to request a quote for E5C2-R20K 200'C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.