Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$720.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$720.72
|
No stock
|
Buy Now |
Thermocouple Type | B E J K L N R S T W PLII |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250VAC |
Output Voltage Min | 5V |
Product Range | - |
Accuracy | ±0.3% FS max. |
Approval Bodies | CE |
Approval Category | UL Recognised |
Colour | Black |
Control Modes | Valve |
External Depth | 78mm |
External Length / Height | 96mm |
External Width | 96mm |
Output | 2 x Auxiliary |
Supply Voltage | 24V |
Supply Voltage Max | 24V |
Where can I find additional details, specifications and documents for a E5AN-HPRR2BMD-500?
Additional datasheets, footprints and schematics for E5AN-HPRR2BMD-500 are listed on our Part Details page. You can also find images and similar parts to E5AN-HPRR2BMD-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5AN-HPRR2BMD-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5AN-HPRR2BMD-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5AN-HPRR2BMD-500 fall under?
The E5AN-HPRR2BMD-500 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5AN-HPRR2BMD-500 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5AN-HPRR2BMD-500 you can contact the distributor directly for product support, shipping queries etc.
Is the E5AN-HPRR2BMD-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5AN-HPRR2BMD-500 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for E5AN-HPRR2BMD-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5AN-HPRR2BMD-500 often in real-time on the comparison pages.
What if I can't find stock of E5AN-HPRR2BMD-500?
You can fill out our help required form which you can use to request a quote for E5AN-HPRR2BMD-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.