Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | B E J K L N R S T U W PLII |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | 1% |
Output Voltage Max | - |
Output Voltage Min | - |
Product Range | - |
Current Rating | 20mA |
External Depth | 85.2mm |
External Width | 96mm |
Length | 96mm |
Voltage Rating | 240VAC |
CONTROLLER, TEMP, 1/4 DIN, 4-20 MA O/P | element14 |
Where can I find additional details, specifications and documents for a E5AN-C3ML-500N?
Additional datasheets, footprints and schematics for E5AN-C3ML-500N are listed on our Part Details page. You can also find images and similar parts to E5AN-C3ML-500N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5AN-C3ML-500N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5AN-C3ML-500N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5AN-C3ML-500N fall under?
The E5AN-C3ML-500N is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5AN-C3ML-500N when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5AN-C3ML-500N you can contact the distributor directly for product support, shipping queries etc.
Is the E5AN-C3ML-500N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5AN-C3ML-500N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for E5AN-C3ML-500N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5AN-C3ML-500N often in real-time on the comparison pages.
What if I can't find stock of E5AN-C3ML-500N?
You can fill out our help required form which you can use to request a quote for E5AN-C3ML-500N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.