Status: | Unknown |
---|---|
Series: | E5AC Series |
RoHS: | Unknown |
Prices starting from US$474.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$595.34
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$660.08
|
3
in stock
|
Buy Now | |
element14
from US$588.47
|
3
in stock
|
Buy Now | |
RS Americas
from US$584.01
|
2
in stock
|
Buy Now | |
RS
from US$595.34
|
-
|
Buy Now | |
Avnet America
from US$474.99
|
-
|
Buy Now | |
Sager
from US$545.08
|
-
|
Buy Now |
Thermocouple Type | B E J K L N R S T U W PLII |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Temperature Accuracy ± | 1°C |
Output Voltage Max | 14.4V |
Output Voltage Min | 9.6V |
Product Range | E5AC Series |
Temp Controller, Digital, Volt O/P | Newark Electronics |
TEMP CONTROLLER, DIGITAL, VOLT O/P | element14 |
1/4DIN TC, Volt, AC, HB, IN4, E5ACQX4A5M010 | Omron Automation E5AC-QX4A5M-010 | RS Americas |
Temp. controller, PRO | RS |
1/4DIN TC, VOLT, AC, HB, IN4 | Avnet America |
Temperature Controllers 1/4DIN TC Volt | Sager |
Where can I find additional details, specifications and documents for a E5AC-QX4A5M-010?
Additional datasheets, footprints and schematics for E5AC-QX4A5M-010 are listed on our Part Details page. You can also find images and similar parts to E5AC-QX4A5M-010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5AC-QX4A5M-010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5AC-QX4A5M-010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5AC-QX4A5M-010 fall under?
The E5AC-QX4A5M-010 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to E5AC-QX4A5M-010 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5AC-QX4A5M-010 you can contact the distributor directly for product support, shipping queries etc.
Is the E5AC-QX4A5M-010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5AC-QX4A5M-010 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for E5AC-QX4A5M-010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5AC-QX4A5M-010 often in real-time on the comparison pages.
What if I can't find stock of E5AC-QX4A5M-010?
You can fill out our help required form which you can use to request a quote for E5AC-QX4A5M-010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.