Status: | Unknown |
---|---|
Series: | ENA Vector |
RoHS: | Unknown |
Prices starting from US$50,658.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$50,658.00
|
No stock
|
Buy Now |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | ENA Vector |
External Height | 235mm |
External Width | 432mm |
External Depth | 296mm |
Weight | 14kg |
Manufacturer Warranty | 3 Years |
Network Analyzer, 5Hz To 3Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a E5061B-3L5?
Additional datasheets, footprints and schematics for E5061B-3L5 are listed on our Part Details page. You can also find images and similar parts to E5061B-3L5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E5061B-3L5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E5061B-3L5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E5061B-3L5 fall under?
The E5061B-3L5 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.
Can I view similar or alternative parts?
You can view similar parts to E5061B-3L5 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E5061B-3L5 you can contact the distributor directly for product support, shipping queries etc.
Is the E5061B-3L5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E5061B-3L5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E5061B-3L5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E5061B-3L5 often in real-time on the comparison pages.
What if I can't find stock of E5061B-3L5?
You can fill out our help required form which you can use to request a quote for E5061B-3L5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.