Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
502R810/S (S5),
5-1899321-2 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Number of Branches/Legs | 4 |
Overall Length | 255mm |
Recovered Inside Diameter (Max) (Leg) | 23mm |
Recovered Wall Thickness (Max) (Leg) | 2.5mm |
Expanded Inside Diameter (Min) (Body) | 170mm |
Application Diameter (Max) (Leg) | 45mm |
Recovered Wall Thickness (Max) (Body) | 4mm |
Recovered Inside Diameter (Max) (Body) | 60mm |
Application Diameter (Max) (Body) | 153mm |
Application Diameter (Min) (Body) | 66mm |
Leg Length | 65mm |
Wall Thickness | Thick/Heavy |
Body Length | 90mm |
Expanded Inside Diameter (Min) (Leg) | 50mm |
Application Diameter (Min) (Leg) | 25mm |
Voltage Rating | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Mechanical Reinforcement | No |
Mechanical Resistance | Against Mechanical Impact |
UV-Stabilized | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Low Smoke Emission | Yes |
Emission Free | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Product Use | Closure on power cables and telecom cables |
Other Colors Available | No |
Minimum Packaging Unit | 5 |
Product Availability | ASIA, EMEA, ANZPAC, AMERICAS |
Minimum Order Quantity | 5 |
Shrink Ratio | < 2.5:1 |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Product Type | Cable Breakout Boot |
Technology | Heat Shrink |
Wall Style (Excluding Adhesive) | Single |
Coating Style | Planar, Spiral |
Adhesive Coating | Yes |
Flammability | Non-Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Where can I find additional details, specifications and documents for a E40575N001?
Additional datasheets, footprints and schematics for E40575N001 are listed on our Part Details page. You can also find images and similar parts to E40575N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E40575N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E40575N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E40575N001 fall under?
The E40575N001 is listed under Power Systems > Power Cable Accessories > Power Cable Breakouts.
Can I view similar or alternative parts?
You can view similar parts to E40575N001 when available in the Power Cable Breakouts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E40575N001 you can contact the distributor directly for product support, shipping queries etc.
Is the E40575N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E40575N001 have stock available?
There is no stock from authorised distributors for E40575N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E40575N001 often in real-time on the comparison pages.
What if I can't find stock of E40575N001?
You can fill out our help required form which you can use to request a quote for E40575N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.