Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$174.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$174.92
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$246.89
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$517.14
|
3
in stock
|
Buy Now | |
Avnet America
from US$391.99
|
-
|
Buy Now | |
RS Americas
from US$398.67
|
-
|
Buy Now | |
element14
from US$404.92
|
-
|
Buy Now | |
Sager
from US$449.82
|
-
|
Buy Now |
Sensor Output | NPN |
---|---|
Sensing Range Max | 300mm |
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 24V |
Output Current | 100mA |
Product Range | - |
Sensing Range | 20mm to 300mm |
Supply Voltage Range DC | 12V to 24V |
Sensor: laser | Transfer Multisort Elektronik |
Sensor, Photo, Distance-Settable, 300Mm, Npn | Newark Electronics |
Photoelectric Sensor, Laser, Distance Set, NPN, 300mm, M8, E3Z Series | Omron Automation E3Z-LL66 | RS Americas |
SENSOR, 20-300MM, LASER, NPN, M8 | element14 |
Photoelectric Sensors LaserType BGS 20-300 mm M8-4pin | Sager |
Where can I find additional details, specifications and documents for a E3Z-LL66?
Additional datasheets, footprints and schematics for E3Z-LL66 are listed on our Part Details page. You can also find images and similar parts to E3Z-LL66 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3Z-LL66 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3Z-LL66 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3Z-LL66 fall under?
The E3Z-LL66 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to E3Z-LL66 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3Z-LL66 you can contact the distributor directly for product support, shipping queries etc.
Is the E3Z-LL66 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3Z-LL66 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for E3Z-LL66.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3Z-LL66 often in real-time on the comparison pages.
What if I can't find stock of E3Z-LL66?
You can fill out our help required form which you can use to request a quote for E3Z-LL66 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.