Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$45.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.71
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$50.00
|
34
in stock
|
Buy Now | |
element14
from US$51.98
|
28
in stock
|
Buy Now | |
Farnell
from US$46.39
|
28
in stock
|
Buy Now | |
Distrelec
from US$45.43
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.20
|
3
in stock
|
Buy Now | |
RS Americas
from US$52.35
|
1
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Tweezer Type | ESD Precision |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 4.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD, Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
SVHC | No SVHC |
RoHS Compliant | NA |
Ergonomic Precision Tweezer, 4.5In | Newark Electronics |
Ergonomic tweezer 120mm | element14 |
Erem ergonomic tweezers,No.E3 CSA | RS |
Weller Erem Tweezers Precision / ESD Heat Insulated Soft Foam Pointed / Long / Straight 120mm | Distrelec |
Tweezers | Transfer Multisort Elektronik |
Ergonomische Pinzette E3CSA | Boersig |
Where can I find additional details, specifications and documents for a E3CSA?
Additional datasheets, footprints and schematics for E3CSA are listed on our Part Details page. You can also find images and similar parts to E3CSA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3CSA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3CSA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3CSA fall under?
The E3CSA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to E3CSA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3CSA you can contact the distributor directly for product support, shipping queries etc.
Is the E3CSA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3CSA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for E3CSA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3CSA often in real-time on the comparison pages.
What if I can't find stock of E3CSA?
You can fill out our help required form which you can use to request a quote for E3CSA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.