Status: | Unknown |
---|---|
Series: | E3G Series |
RoHS: | Unknown |
Prices starting from US$15.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.14
|
173
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.63
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$22.32
|
14
in stock
|
Buy Now | |
element14
from US$18.00
|
12
in stock
|
Buy Now | |
Farnell
from US$18.69
|
12
in stock
|
Buy Now | |
Carlton-Bates
from US$22.66
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$25.56
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$25.56
|
1
in stock
|
Buy Now | |
Avnet America
from US$15.59
|
-
|
Buy Now | |
RS Americas
from US$20.33
|
-
|
Buy Now | |
Sager
from US$17.89
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Lens Shape | - |
---|---|
Switch Lens Colour | - |
Product Range | E3G Series |
External Depth | 7mm |
External Width | 40mm |
For Use With | E32-R16 Photo Electric Sensors |
Height | 60mm |
Lens Width | 40mm |
Long range reflector for detector,1000mm | RS |
Reflector | Transfer Multisort Elektronik |
Sensor Reflector | Newark Electronics |
REFLECTOR, PHOTOSWITCH | element14 |
Reflector, 1.59 x 2.36 in., Corner Cube Target, Center Hole Mounting | Carlton-Bates |
REFLECTOR FOR EE-SPZ SERIES | Heilind Electronics |
REFLECTOR | Avnet America |
Reflector Retroreflective Sensors 2.35 in. 1.59 in. 3.5 mm, E39 Series | Omron Automation E39-R1 | RS Americas |
Sensor Hardware & Accessories CORNER CUBE REFLCTR | Sager |
OMRON IA REFLECTOR | Relay Specialties |
Where can I find additional details, specifications and documents for a E39R1?
Additional datasheets, footprints and schematics for E39R1 are listed on our Part Details page. You can also find images and similar parts to E39R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E39R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E39R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E39R1 fall under?
The E39R1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E39R1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E39R1 you can contact the distributor directly for product support, shipping queries etc.
Is the E39R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E39R1 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for E39R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E39R1 often in real-time on the comparison pages.
What if I can't find stock of E39R1?
You can fill out our help required form which you can use to request a quote for E39R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.