Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$48.85
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$60.91
|
427
in stock
|
Buy Now | |
Chip One Stop
from US$108.00
|
17
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.95
|
14
in stock
|
Buy Now | |
element14
from US$50.94
|
2
in stock
|
Buy Now | |
Farnell
from US$45.92
|
2
in stock
|
Buy Now | |
RS Americas
from US$52.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$44.58
|
-
|
Buy Now | |
Carlton-Bates
from US$56.90
|
-
|
Buy Now | |
Sager
from US$47.96
|
-
|
Buy Now |
Lens Shape | - |
---|---|
Switch Lens Colour | - |
Product Range | - |
External Diameter | 4mm |
External Length / Height | 9mm |
For Use With | E32 Series Reflective Sensors |
Lens Diameter | 4mm |
Lens Height | 8.9mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Lens, Round | Newark Electronics |
LENSE KIT TC 200 | RS |
Sensor: fiber-optic | Transfer Multisort Elektronik |
LENS, ATTACHMENT | element14 |
Lens, 4 mm, 0.9 mm (Spot Facing), 3.8 mm (Effective), 8.9, M2.6 x 0.45 | Omron Automation E39-F1 | RS Americas |
FIBER OPTIC LENS | Avnet America |
Fiber Optic Lens, 4.0mm W x 8.9mm L, Nickel Plated Brass, M2.6 x 0.45 Mount | Carlton-Bates |
Photoelectric Sensors LENS LONG RANGE | Sager |
Where can I find additional details, specifications and documents for a E39F1?
Additional datasheets, footprints and schematics for E39F1 are listed on our Part Details page. You can also find images and similar parts to E39F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E39F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E39F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E39F1 fall under?
The E39F1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E39F1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E39F1 you can contact the distributor directly for product support, shipping queries etc.
Is the E39F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E39F1 have stock available?
Authorised distributors including Newark Electronics, RS, Chip One Stop, Transfer Multisort Elektronik and element14 have stock available or on a lead time for E39F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E39F1 often in real-time on the comparison pages.
What if I can't find stock of E39F1?
You can fill out our help required form which you can use to request a quote for E39F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.