E36312A WITH GPIB Bench Power Supplies, Sources & Loads by Keysight Technologies

PWR SUPPLY W/GPIB 3O/P 6V 5A PROG

Status: Unknown
Series: E36300 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2,281.10

Distributor Stock
Logo for Farnell
Farnell
from US$2,314.68
7
in stock
Buy Now
Logo for element14
element14
from US$2,281.10
7
in stock
Buy Now

Specifications

Power Supply Output Type Programmable
No. of Outputs 3 Output
Output Voltage Min 0V
Output Voltage Max 25V
Output Current Min 0A
Output Current Max 5A
Power Rating 80W
Supply Voltage Min -
Supply Voltage Max 230VAC
Manufacturer Warranty 3 Years
Product Range E36300 Series
Plug Type -
SVHC No SVHC (12-Jan-2017)

Alternative Descriptions

PWR SUPPLY W/GPIB, 3O/P, 6V, 5A, PROG | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E36312A WITH GPIB?

Additional datasheets, footprints and schematics for E36312A WITH GPIB are listed on our Part Details page. You can also find images and similar parts to E36312A WITH GPIB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E36312A WITH GPIB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E36312A WITH GPIB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E36312A WITH GPIB fall under?

The E36312A WITH GPIB is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to E36312A WITH GPIB when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E36312A WITH GPIB you can contact the distributor directly for product support, shipping queries etc.

Is the E36312A WITH GPIB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E36312A WITH GPIB have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for E36312A WITH GPIB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E36312A WITH GPIB often in real-time on the comparison pages.

What if I can't find stock of E36312A WITH GPIB?

You can fill out our help required form which you can use to request a quote for E36312A WITH GPIB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay