Status: | Unknown |
---|---|
Series: | E3600 Series |
RoHS: | Unknown |
Prices starting from US$20.28
Test Connector Type A | 4mm Stackable Banana Plug |
---|---|
Test Connector Type B | Hook Clip |
Voltage Rating | 60V |
Current Rating | 5A |
Insulator Colour | Black Red |
Lead Length - Metric | 530mm |
Lead Length - Imperial | 21" |
No. of Test Leads | 4 |
Product Range | E3600 Series |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Lead Kit |
For Use With | E3600 Series Power Supplies |
Kit Contents | Four banana-to-hook clips (two red and two black) |
Lead Length | 530mm |
TEST LEAD SET, BLK, RED, 530MM, 60V, 5A | element14 |
Test lead kit, banana plug to SMT | RS |
Test Lead Set, Black, Red, 530Mm, 60V, 5A | Newark Electronics |
Test Lead Kit, Black/Red, 53 cm, 5A, 30 VAC, 60 VDC, Banana to SMT Grabber | Keysight Technologies E3600A-100 | RS Americas |
Where can I find additional details, specifications and documents for a E3600A-100?
Additional datasheets, footprints and schematics for E3600A-100 are listed on our Part Details page. You can also find images and similar parts to E3600A-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3600A-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3600A-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3600A-100 fall under?
The E3600A-100 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to E3600A-100 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3600A-100 you can contact the distributor directly for product support, shipping queries etc.
Is the E3600A-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3600A-100 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and TestEquity have stock available or on a lead time for E3600A-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3600A-100 often in real-time on the comparison pages.
What if I can't find stock of E3600A-100?
You can fill out our help required form which you can use to request a quote for E3600A-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.