Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
MM-7-GD,
6-1201819-9 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Vertical |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Branch Cable Diameter (Max) | 58mm |
Cable Diameter (Max) (Main) | 62mm |
Cable Cross-Section (Min) (Main) | 95mm² |
Filler Volume | 4.9l |
Branch Cable Cross-Section (Min) | 6mm² |
Cable Cross-Section (Max) (Main) | 240mm² |
Branch Cable Cross-Section (Max) | 150mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
Standards | EN 50393 |
UL Rating | No |
Silicone-Free | Yes |
Halogen Free | Yes |
Solvent-Free | Yes |
Low Smoke Emission | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
UV-Stabilized | No |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Packaging Method | Cardbox |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Product Availability | AMERICAS, ASIA, China, EMEA, ANZPAC |
Minimum Order Quantity | 1 |
Case Seal | Labyrinth |
Cable Seal | Foam |
Technology | Resin |
Closing Method | Snap |
Tap Geometry | Parallel |
Strain Relief | No |
Filler | GUROFLEX |
Filler Packing (D/C) | Double Chamber Bags |
Product Type | LV Resin Branch Joint |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a E35138-000?
Additional datasheets, footprints and schematics for E35138-000 are listed on our Part Details page. You can also find images and similar parts to E35138-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E35138-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E35138-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E35138-000 fall under?
The E35138-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to E35138-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E35138-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E35138-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E35138-000 have stock available?
There is no stock from authorised distributors for E35138-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E35138-000 often in real-time on the comparison pages.
What if I can't find stock of E35138-000?
You can fill out our help required form which you can use to request a quote for E35138-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.