Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | RF / IF |
---|---|
Silicon Manufacturer | STMicroelectronics |
Silicon Core Number | SARA-U350 STM32F205 |
Application Sub Type | Cellular Module |
Kit Contents | Development Kit SARA-U350 STM32F205 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Kit, Cellular Module | Newark Electronics |
Where can I find additional details, specifications and documents for a E350KIT?
Additional datasheets, footprints and schematics for E350KIT are listed on our Part Details page. You can also find images and similar parts to E350KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E350KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E350KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E350KIT fall under?
The E350KIT is listed under Particle Parts.
Can I view similar or alternative parts?
You can view similar parts to E350KIT when available in the Particle Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E350KIT you can contact the distributor directly for product support, shipping queries etc.
Is the E350KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E350KIT have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for E350KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E350KIT often in real-time on the comparison pages.
What if I can't find stock of E350KIT?
You can fill out our help required form which you can use to request a quote for E350KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.