Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Length | - |
---|---|
Lamp Base Type | - |
Light Source | CFL |
Lens Diameter | - |
Supply Voltage | - |
Power Rating | 16W |
Product Range | - |
Plug Type | EU |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a E33400?
Additional datasheets, footprints and schematics for E33400 are listed on our Part Details page. You can also find images and similar parts to E33400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E33400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E33400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E33400 fall under?
The E33400 is listed under Lighting Products > Task & Inspection Lighting.
Can I view similar or alternative parts?
You can view similar parts to E33400 when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E33400 you can contact the distributor directly for product support, shipping queries etc.
Is the E33400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E33400 have stock available?
There is no stock from authorised distributors for E33400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E33400 often in real-time on the comparison pages.
What if I can't find stock of E33400?
You can fill out our help required form which you can use to request a quote for E33400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.