Status: | Unknown |
---|---|
Series: | E30 Series |
RoHS: | Unknown |
Lamp Base Type | Slide Base |
---|---|
Mounting Hole Dia | 30.5mm |
Supply Voltage | 120V |
Product Range | E30 Series |
Panel Mount Indicator Dual Incandescent 30mm Mount 120VAC/VDC E30 Series | Eaton - Cutler Hammer E30CM | RS Americas |
Incandescent Indicator, 30.5Mm, 120V | Newark Electronics |
Where can I find additional details, specifications and documents for a E30CM?
Additional datasheets, footprints and schematics for E30CM are listed on our Part Details page. You can also find images and similar parts to E30CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E30CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E30CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E30CM fall under?
The E30CM is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > Incandescent Indicators.
Can I view similar or alternative parts?
You can view similar parts to E30CM when available in the Incandescent Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E30CM you can contact the distributor directly for product support, shipping queries etc.
Is the E30CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E30CM have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and element14 have stock available or on a lead time for E30CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E30CM often in real-time on the comparison pages.
What if I can't find stock of E30CM?
You can fill out our help required form which you can use to request a quote for E30CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.