Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Head Light |
---|---|
Light Source | LED |
Lumen Output | 200lm |
Beam Effective Distance | 70m |
Power Source | AAA Batteries x 3 |
Torch Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Headlight Torch, 225Lumen, Led Light | Newark Electronics |
HEADLIGHT TORCH, 225LUMEN, LED LIGHT | Farnell |
Where can I find additional details, specifications and documents for a E300280600?
Additional datasheets, footprints and schematics for E300280600 are listed on our Part Details page. You can also find images and similar parts to E300280600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E300280600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E300280600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E300280600 fall under?
The E300280600 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to E300280600 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E300280600 you can contact the distributor directly for product support, shipping queries etc.
Is the E300280600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E300280600 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for E300280600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E300280600 often in real-time on the comparison pages.
What if I can't find stock of E300280600?
You can fill out our help required form which you can use to request a quote for E300280600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.