Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | 4 |
---|---|
Digit Height | 9mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | NA |
Counter, Tally, 4, LCD, Black Case with Green and Red button, 0 to +50 C | Trumeter E3-1804 | RS Americas |
Electronic Tally | Newark Electronics |
Electronic Hand Tally Counter, 9999 Count, Pushbutton | Carlton-Bates |
Where can I find additional details, specifications and documents for a E3-1804?
Additional datasheets, footprints and schematics for E3-1804 are listed on our Part Details page. You can also find images and similar parts to E3-1804 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E3-1804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E3-1804 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E3-1804 fall under?
The E3-1804 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to E3-1804 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E3-1804 you can contact the distributor directly for product support, shipping queries etc.
Is the E3-1804 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E3-1804 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for E3-1804.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E3-1804 often in real-time on the comparison pages.
What if I can't find stock of E3-1804?
You can fill out our help required form which you can use to request a quote for E3-1804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.