Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Ethernet Switch Application | Industrial |
---|---|
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | DIN Rail / Panel |
Network Speeds | 10Mbps, 100Mbps |
RoHS Compliant | Yes |
EtherTrak high denisty I/O module 1 isolated high speed DI, 15DI, 8DI/DO, 8AI | Red Lion Controls E2-MIX24880-D | RS Americas |
Ethernet I/O Module, Din Rail/Panel | Newark Electronics |
Combination I/O Module ON/OFF = 25ms | Carlton-Bates |
Where can I find additional details, specifications and documents for a E2-MIX24880-D?
Additional datasheets, footprints and schematics for E2-MIX24880-D are listed on our Part Details page. You can also find images and similar parts to E2-MIX24880-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2-MIX24880-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2-MIX24880-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2-MIX24880-D fall under?
The E2-MIX24880-D is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to E2-MIX24880-D when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2-MIX24880-D you can contact the distributor directly for product support, shipping queries etc.
Is the E2-MIX24880-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E2-MIX24880-D have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for E2-MIX24880-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2-MIX24880-D often in real-time on the comparison pages.
What if I can't find stock of E2-MIX24880-D?
You can fill out our help required form which you can use to request a quote for E2-MIX24880-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.