Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensing Range Max | 4mm |
---|---|
Thread Size - Metric | M18 |
Sensor Output | SPST-NO |
Contact Current Max | 200mA |
Sensing Face Diameter | 12mm |
RoHS Compliant | Yes |
Proximity Sensor | Newark Electronics |
Sensor, Cylindrical, M12, 90 to 250 VAC50/60 Hz, 2.2 mA at 200 VAC, 10 Hz, E2K | Omron Automation E2K-X4MY1 | RS Americas |
CAP PROX M12, 4MM AC2W-NO | Avnet America |
Proximity Sensors CapacitiveProxSensor M30 8mm PNP-NO | Sager |
Where can I find additional details, specifications and documents for a E2K-X4MY1?
Additional datasheets, footprints and schematics for E2K-X4MY1 are listed on our Part Details page. You can also find images and similar parts to E2K-X4MY1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2K-X4MY1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2K-X4MY1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2K-X4MY1 fall under?
The E2K-X4MY1 is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to E2K-X4MY1 when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2K-X4MY1 you can contact the distributor directly for product support, shipping queries etc.
Is the E2K-X4MY1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E2K-X4MY1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for E2K-X4MY1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2K-X4MY1 often in real-time on the comparison pages.
What if I can't find stock of E2K-X4MY1?
You can fill out our help required form which you can use to request a quote for E2K-X4MY1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.