Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$189.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$265.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$250.46
|
42
in stock
|
Buy Now | |
RS Americas
from US$218.82
|
7
in stock
|
Buy Now | |
Avnet America
from US$189.84
|
-
|
Buy Now | |
element14
from US$320.04
|
-
|
Buy Now | |
Carlton-Bates
from US$271.56
|
-
|
Buy Now | |
Sager
from US$217.85
|
-
|
Buy Now |
Sensing Range Max | 15mm |
---|---|
Thread Size - Metric | M30 |
Sensor Output | SPST-NC |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Product Range | - |
Sensor Housing | Cylindrical |
Proximity Sensor | Newark Electronics |
Proximity Sensor, Unshielded, Cylindrical, CAM, 30, 15mm, AC2W-NC, E2K Series | Omron Automation E2K-X15MY2 | RS Americas |
CAP PROX M30, 15MM AC2W-NC | Avnet America |
Sensor, Capacitive Proximity, N.C. Output | Carlton-Bates |
Proximity Sensors CapacitiveProxSensor M18 8mm AC2W-NO | Sager |
Where can I find additional details, specifications and documents for a E2K-X15MY2?
Additional datasheets, footprints and schematics for E2K-X15MY2 are listed on our Part Details page. You can also find images and similar parts to E2K-X15MY2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2K-X15MY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2K-X15MY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2K-X15MY2 fall under?
The E2K-X15MY2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to E2K-X15MY2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2K-X15MY2 you can contact the distributor directly for product support, shipping queries etc.
Is the E2K-X15MY2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E2K-X15MY2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, element14 and Carlton-Bates have stock available or on a lead time for E2K-X15MY2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2K-X15MY2 often in real-time on the comparison pages.
What if I can't find stock of E2K-X15MY2?
You can fill out our help required form which you can use to request a quote for E2K-X15MY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.