Status: | Unknown |
---|---|
Series: | E2K-C Series |
RoHS: | Unknown |
Prices starting from US$179.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$179.98
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$228.33
|
37
in stock
|
Buy Now | |
element14
from US$231.49
|
11
in stock
|
Buy Now | |
Distrelec
from US$199.80
|
5
in stock
|
Buy Now | |
RS Americas
from US$223.68
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$246.14
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$281.40
|
1
in stock
|
Buy Now | |
Avnet America
from US$205.98
|
-
|
Buy Now | |
Carlton-Bates
from US$295.69
|
-
|
Buy Now | |
Sager
from US$221.60
|
-
|
Buy Now |
Sensing Range Max | 25mm |
---|---|
Thread Size - Metric | - |
Sensor Output | PNP |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 40V |
Product Range | E2K-C Series |
External Diameter | 34mm |
External Length / Height | 82mm |
Frequency Response Max | 70Hz |
IP / NEMA Rating | IP66 |
Lead Length | 2m |
Load Current Max | 200mA |
Material | ABS |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Sensing Distance Max | 25mm |
Sensing Distance Min | 3mm |
Sensing Range | 3mm to 25mm |
Sensor Input | Capacitive |
Supply Voltage Range DC | 10V to 40V |
Switch Operation | Off-On |
Proximity Sensor, 25Mm, 10 To 40 Vdc | Newark Electronics |
PROXIMITY SWITCH, CAPACITIVE | element14 |
Omron Industrial Automation Capacitive Sensor 25mm 200mA 70Hz 40V IP66 Pre-Wired E2K-C | Distrelec |
Sensor Proximity Adjustable Capacitive Pre-Wired N.O. PNP 25mm Unshielded | Omron Automation E2K-C25MF1 | RS Americas |
Sensor: capacitive | Transfer Multisort Elektronik |
I/A DIVISION | Heilind Electronics |
CAP PROX 34MM, 3-25MM PNP-NO | Avnet America |
Sensor, Capacitive Proximity, N.O. (PNP) Output | Carlton-Bates |
Proximity Sensors CAPACITIVE DC PNP-NC | Sager |
Where can I find additional details, specifications and documents for a E2KC25MF1?
Additional datasheets, footprints and schematics for E2KC25MF1 are listed on our Part Details page. You can also find images and similar parts to E2KC25MF1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2KC25MF1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2KC25MF1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2KC25MF1 fall under?
The E2KC25MF1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to E2KC25MF1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2KC25MF1 you can contact the distributor directly for product support, shipping queries etc.
Is the E2KC25MF1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E2KC25MF1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for E2KC25MF1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2KC25MF1 often in real-time on the comparison pages.
What if I can't find stock of E2KC25MF1?
You can fill out our help required form which you can use to request a quote for E2KC25MF1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.