Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$210.21
Sensing Range Max | 25mm |
---|---|
Thread Size - Metric | - |
Sensor Output | SPST-NC |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Product Range | - |
Sensor Housing | Cylindrical |
Proximity Sensor | Newark Electronics |
CAP PROX 3-25MM AC2W-NC | Avnet America |
Sensor, Capacitive Sensing Mode, 1.34 in. Dia., NC, 0.12 to 0.98 in., 10 Hz | Omron Automation E2K-C25MY2 | RS Americas |
Sensor, Capacitive Proximity, N.C. Output | Carlton-Bates |
Proximity Sensors CapacitiveProxSensor M18 8mm PNP-NO | Sager |
Where can I find additional details, specifications and documents for a E2K-C25MY2?
Additional datasheets, footprints and schematics for E2K-C25MY2 are listed on our Part Details page. You can also find images and similar parts to E2K-C25MY2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2K-C25MY2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2K-C25MY2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2K-C25MY2 fall under?
The E2K-C25MY2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to E2K-C25MY2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2K-C25MY2 you can contact the distributor directly for product support, shipping queries etc.
Is the E2K-C25MY2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E2K-C25MY2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for E2K-C25MY2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2K-C25MY2 often in real-time on the comparison pages.
What if I can't find stock of E2K-C25MY2?
You can fill out our help required form which you can use to request a quote for E2K-C25MY2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.