Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.00
Tweezer Type | ESD Precision |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD, Precision |
---|---|
Tweezer Tip Type / Style | Straight, Round |
Overall Length | 5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Erem ergonomic tweezers,No.E2 ASA | RS |
Weller Erem Tweezers Precision / ESD Heat Insulated Soft Foam Straight / Flat / Rounded 120mm | Distrelec |
Ergonomic tweezer 120mm | element14 |
TWEEZER, ERGONOMIC, 120MM | Farnell |
Ergonomic Precision Tweezer, 5In | Newark Electronics |
Ergonomische Pinzette E2ASA | Boersig |
Where can I find additional details, specifications and documents for a E2ASA?
Additional datasheets, footprints and schematics for E2ASA are listed on our Part Details page. You can also find images and similar parts to E2ASA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E2ASA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E2ASA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E2ASA fall under?
The E2ASA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to E2ASA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E2ASA you can contact the distributor directly for product support, shipping queries etc.
Is the E2ASA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E2ASA have stock available?
Authorised distributors including RS, Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for E2ASA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E2ASA often in real-time on the comparison pages.
What if I can't find stock of E2ASA?
You can fill out our help required form which you can use to request a quote for E2ASA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.