E280-9U-3 Prototyping Tools & Breadboards by Vector Electronics & Technology

PCB EUROCARD, 9U, VOLT / GROUND PLANE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$52.89

Distributor Stock
Logo for Newark
Newark
from US$52.89
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$70.60
-
Buy Now

Specifications

Board Type PCB Eurocard, 9U, Pre-etched Pattern
Board Material Epoxy Glass Composite
Hole Diameter 1.397mm
External Height 366.77mm
External Width 279.9mm
Board Thickness 1.57mm
RoHS Compliant No

Alternative Descriptions

Pcb Eurocard, 9U, Volt/Ground Plane | Newark Electronics
EUROCARD, 9U X 400MM, VECTORBORD ONLY | Vector Electronics & Technology E280-9U-3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E280-9U-3?

Additional datasheets, footprints and schematics for E280-9U-3 are listed on our Part Details page. You can also find images and similar parts to E280-9U-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E280-9U-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E280-9U-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E280-9U-3 fall under?

The E280-9U-3 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Boards.

Can I view similar or alternative parts?

You can view similar parts to E280-9U-3 when available in the Prototyping Boards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E280-9U-3 you can contact the distributor directly for product support, shipping queries etc.

Is the E280-9U-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E280-9U-3 have stock available?

Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for E280-9U-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E280-9U-3 often in real-time on the comparison pages.

What if I can't find stock of E280-9U-3?

You can fill out our help required form which you can use to request a quote for E280-9U-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay