Status: | Unknown |
---|---|
Series: | STACKLIGHTS - E26 Series |
RoHS: | Compliant |
Prices starting from US$74.37
Distributor | Stock | ||
---|---|---|---|
Newark
from US$74.37
|
No stock
|
Buy Now |
Accessory Type | Cylindrical Red LED |
---|---|
For Use With | Eaton E26 Series Light Modules |
Product Range | STACKLIGHTS - E26 Series |
LED Color | Red |
Supply Voltage VAC | 24V |
Supply Voltage VDC | 24V |
RoHS Compliant | Yes |
Stacklight 24V Red Steady Cylindrical Led | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a E26S117?
Additional datasheets, footprints and schematics for E26S117 are listed on our Part Details page. You can also find images and similar parts to E26S117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E26S117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E26S117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E26S117 fall under?
The E26S117 is listed under Automation & Process Control > Automation Signaling > Signal Indicator Accessories.
Can I view similar or alternative parts?
You can view similar parts to E26S117 when available in the Signal Indicator Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E26S117 you can contact the distributor directly for product support, shipping queries etc.
Is the E26S117 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E26S117 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E26S117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E26S117 often in real-time on the comparison pages.
What if I can't find stock of E26S117?
You can fill out our help required form which you can use to request a quote for E26S117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.