E26BKU Automation Signaling by Eaton

STACKLIGHT 360MM BLACK ANODIZED ALUMINUM EXTENSION TUBE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$104.27

Distributor Stock
Logo for Farnell
Farnell
from US$104.27
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$104.48
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Accessory Type 360mm 3/4in NPT Black Aluminium Extension Tube
For Use With Eaton Stacklight Standard Mounting Base or 3/4in NPT Threaded Hub
RoHS Compliant Yes

Alternative Descriptions

Stack Light Base Mounting Extension 3/4 in NPT Aluminum, Black | Carlton-Bates


E26BKU Fans, Heat Sinks & HVAC by OMEGA Engineering

E26BKU

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Black Extension Tube 14In |Omega E26BKU | Newark Electronics
EXTENSION TUBE, BLACK, 356MM | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a E26BKU?

Additional datasheets, footprints and schematics for E26BKU are listed on our Part Details page. You can also find images and similar parts to E26BKU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E26BKU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E26BKU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E26BKU fall under?

The E26BKU is listed under Automation & Process Control > Automation Signaling > Signal Indicator Accessories.

Can I view similar or alternative parts?

You can view similar parts to E26BKU when available in the Signal Indicator Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E26BKU you can contact the distributor directly for product support, shipping queries etc.

Is the E26BKU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for E26BKU have stock available?

Authorised distributors including Newark Electronics, Farnell and Carlton-Bates have stock available or on a lead time for E26BKU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E26BKU often in real-time on the comparison pages.

What if I can't find stock of E26BKU?

You can fill out our help required form which you can use to request a quote for E26BKU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay