Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.25
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | 20mm 3/4in NPT Black Aluminium Extension Tube |
---|---|
For Use With | Eaton Stacklight Standard Mounting Base or 3/4in NPT Threaded Hub |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | 20mm 3/4in NPT Black Aluminium Extension Tube |
---|---|
For Use With | Eaton Stacklight Standard Mounting Base or 3/4in NPT Threaded Hub |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Black Extension Tube 1In |Omega E26BHU | Newark Electronics |
Where can I find additional details, specifications and documents for a E26BHU?
Additional datasheets, footprints and schematics for E26BHU are listed on our Part Details page. You can also find images and similar parts to E26BHU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E26BHU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E26BHU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E26BHU fall under?
The E26BHU is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to E26BHU when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E26BHU you can contact the distributor directly for product support, shipping queries etc.
Is the E26BHU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E26BHU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E26BHU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E26BHU often in real-time on the comparison pages.
What if I can't find stock of E26BHU?
You can fill out our help required form which you can use to request a quote for E26BHU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.