Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E21108-000,
7-1201134-8 |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.84
|
10,416
in stock
|
Buy Now | |
TTI Europe
from US$0.89
|
37,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
10,416
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
10,416
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
10,416
in stock
|
Buy Now | |
Farnell
from US$1.16
|
8,350
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.98
|
-
|
Buy Now | |
Sager
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Shrink Ratio | 2:1 |
Markers per Sleeve | 1 |
Sleeve Length | 2in, 50mm |
Compatible Cable Diameter | 1.7 – 2.6mm, .069 – .105in |
Supplied Diameter | 3.2mm, .126in |
Recovered Inside Diameter | .06in, 1.5mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Printer Technology | Thermal Transfer |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Grade | Low Fire Hazard |
Tubing Type | Ladder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Labels & Markers Hx-Sce-1K-3.2-50-9 |Raychem Te Connectivity E21108-000 | Newark Electronics |
Wire Labels&Markers HX-SCE-1K-3.2-50-9 | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
Raychem System 6 | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLV .125 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a E21108-000?
Additional datasheets, footprints and schematics for E21108-000 are listed on our Part Details page. You can also find images and similar parts to E21108-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E21108-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E21108-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E21108-000 fall under?
The E21108-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to E21108-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E21108-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E21108-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E21108-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for E21108-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E21108-000 often in real-time on the comparison pages.
What if I can't find stock of E21108-000?
You can fill out our help required form which you can use to request a quote for E21108-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.