Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Voltage Rating VAC | 400VAC |
Voltage Rating V DC | - |
Current Rating | 100A |
No. of Poles | 3 Pole |
Overload Current | - |
Insulation Voltage | - |
E200 Switch 3No 100A Red |Abb E203/100R | Newark Electronics |
SWITCH DISCONNECTOR, 3 POLE 100A AC | Farnell |
Where can I find additional details, specifications and documents for a E203/100R?
Additional datasheets, footprints and schematics for E203/100R are listed on our Part Details page. You can also find images and similar parts to E203/100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E203/100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E203/100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E203/100R fall under?
The E203/100R is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E203/100R when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E203/100R you can contact the distributor directly for product support, shipping queries etc.
Is the E203/100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E203/100R have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for E203/100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E203/100R often in real-time on the comparison pages.
What if I can't find stock of E203/100R?
You can fill out our help required form which you can use to request a quote for E203/100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.