E160-6U-1 Prototyping & Accessories by Vector Electronics & Technology

PC BOARD EPOXY GLASS COMPOSITE 1.57MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.89

Distributor Stock
Logo for Farnell
Farnell
from US$35.37
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$24.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$37.52
-
Buy Now
Logo for element14
element14
from US$48.98
-
Buy Now

Specifications

Board Type PCB Eurocard 6U Pad per Hole
Board Material Epoxy Glass Composite
Hole Diameter 1.07mm
External Height 233.4mm
External Width 160mm
Board Thickness 1.57mm
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Pcb Eurocard, 6U, Pad/Hole | Newark Electronics
Protoboard, Grid 0.1X0.1",Board 9.19"LX6.3"WX0.062"T, Hole-Dia 0.042",100-16 Pin | Vector Electronics & Technology E160-6U-1 | RS Americas
PC BOARD, EPOXY GLASS COMPOSITE, 1.57MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a E160-6U-1?

Additional datasheets, footprints and schematics for E160-6U-1 are listed on our Part Details page. You can also find images and similar parts to E160-6U-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for E160-6U-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E160-6U-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does E160-6U-1 fall under?

The E160-6U-1 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.

Can I view similar or alternative parts?

You can view similar parts to E160-6U-1 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the E160-6U-1 you can contact the distributor directly for product support, shipping queries etc.

Is the E160-6U-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for E160-6U-1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for E160-6U-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for E160-6U-1 often in real-time on the comparison pages.

What if I can't find stock of E160-6U-1?

You can fill out our help required form which you can use to request a quote for E160-6U-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay