Status: | Unknown |
---|---|
Series: | E020 Series |
RoHS: | Unknown |
Prices starting from US$5.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.22
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.31
|
54
in stock
|
Buy Now | |
Relay Specialties
from US$6.90
|
4
in stock
|
Buy Now | |
Rutronik
from US$6.20
|
-
|
Buy Now | |
Newark Electronics
from US$8.28
|
-
|
Buy Now | |
Future Electronics
from US$6.99
|
-
|
Buy Now | |
element14
from US$6.97
|
-
|
Buy Now | |
TTI Europe
from US$5.47
|
-
|
Buy Now | |
Sager
from US$6.59
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Solder |
Product Range | E020 Series |
SVHC | Lead (15-Jan-2019) |
Actuation Type | Plunger |
Actuator / Cap Colour | White |
Colour | Red |
Contact Current Rating | 1A |
Contact Resistance | 50mohm |
External Depth | 26.6mm |
External Length / Height | 6.6mm |
External Width | 12.7mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 60000 |
Operating Temperature Max | 75°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 4.57mm |
Pin Diameter | 1.85mm |
Switch: push-button | Transfer Multisort Elektronik |
C&K SWITCH | Relay Specialties |
PUSHBU SPDT ON-MOM THT rightan. | Rutronik |
Switch, Spdt, Horiz | Newark Electronics |
E020 Series Sealed SPDT On-Momentary Right Angle Through Hole Pushbutton Switch | Future Electronics |
SWITCH, SPDT, HORIZ | element14 |
PB SW SPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches ON-(ON) SPDT R/A PCB | Sager |
SWITCH E125 SEALED SNAP-ACT.PB | Boersig |
Where can I find additional details, specifications and documents for a E125SD1ABE?
Additional datasheets, footprints and schematics for E125SD1ABE are listed on our Part Details page. You can also find images and similar parts to E125SD1ABE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E125SD1ABE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E125SD1ABE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E125SD1ABE fall under?
The E125SD1ABE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to E125SD1ABE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E125SD1ABE you can contact the distributor directly for product support, shipping queries etc.
Is the E125SD1ABE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E125SD1ABE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Relay Specialties, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for E125SD1ABE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E125SD1ABE often in real-time on the comparison pages.
What if I can't find stock of E125SD1ABE?
You can fill out our help required form which you can use to request a quote for E125SD1ABE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.