Status: | Unknown |
---|---|
Series: | E010 Series |
RoHS: | Compliant |
Product Range | E010 Series |
---|---|
Panel Cutout Diameter | 6.35mm |
Contact Configuration | SPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Round Plunger |
Actuator / Cap Colour | White |
RoHS Compliant | Yes |
Pb Switch, Spdt, 4A, 125Vac, Solder Lug | Newark Electronics |
E010 Series Sealed SPDT On-Momentary Solder Lug Pushbutton Switch | Future Electronics |
PB SW SPDT 4A 125V | TTI Europe |
Pushbutton Switches Pushbutton | Sager |
Where can I find additional details, specifications and documents for a E112LYZQE?
Additional datasheets, footprints and schematics for E112LYZQE are listed on our Part Details page. You can also find images and similar parts to E112LYZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E112LYZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E112LYZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E112LYZQE fall under?
The E112LYZQE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to E112LYZQE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E112LYZQE you can contact the distributor directly for product support, shipping queries etc.
Is the E112LYZQE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E112LYZQE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for E112LYZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E112LYZQE often in real-time on the comparison pages.
What if I can't find stock of E112LYZQE?
You can fill out our help required form which you can use to request a quote for E112LYZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.