Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Relay Mounting | DIN Rail, Panel |
---|---|
Operating Voltage | 600VAC |
No. of Poles | 3 Pole |
Switching Power AC3 | 5hp |
Switching Current AC1 | 16A |
RoHS Compliant | Yes |
Contactor, 3-Pole, 24Vdc, Din Rail/Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a E111A09X3N?
Additional datasheets, footprints and schematics for E111A09X3N are listed on our Part Details page. You can also find images and similar parts to E111A09X3N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E111A09X3N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E111A09X3N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E111A09X3N fall under?
The E111A09X3N is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to E111A09X3N when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E111A09X3N you can contact the distributor directly for product support, shipping queries etc.
Is the E111A09X3N RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for E111A09X3N have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for E111A09X3N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E111A09X3N often in real-time on the comparison pages.
What if I can't find stock of E111A09X3N?
You can fill out our help required form which you can use to request a quote for E111A09X3N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.