Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | QT1081 |
Application Sub Type | Touch Sensor |
Kit Contents | Evaluation Assembly E1081 Battery 2x Sample QT1081-ISG ICs User Guide |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Development Tool Type | Evaluation Board |
Features | Eight button keypad PCB |
Kit Features | Designed for Evaluation & Development of QT1081-ISG Integrated Circuit Eight-channel Touch Control |
Supported Devices | E1081 |
Type | Evaluation Kit |
QTOUCH SENSOR, EVALUATION KIT | element14 |
Where can I find additional details, specifications and documents for a E1081 KIT?
Additional datasheets, footprints and schematics for E1081 KIT are listed on our Part Details page. You can also find images and similar parts to E1081 KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E1081 KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E1081 KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E1081 KIT fall under?
The E1081 KIT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to E1081 KIT when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E1081 KIT you can contact the distributor directly for product support, shipping queries etc.
Is the E1081 KIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E1081 KIT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for E1081 KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E1081 KIT often in real-time on the comparison pages.
What if I can't find stock of E1081 KIT?
You can fill out our help required form which you can use to request a quote for E1081 KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.