Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$39.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.60
|
No stock
|
Buy Now |
Adhesive Type | Epoxy - 2 Part |
---|---|
Adhesive Colour | Transparent |
Cure | Temperature |
Tensile Strength | - |
Dispensing Method | Tube |
Volume | 50ml |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
EPOXY E01 A&B, TUBE, 50ML, CLEAR, 2-PART | Farnell |
Where can I find additional details, specifications and documents for a E01 A&B 50ML?
Additional datasheets, footprints and schematics for E01 A&B 50ML are listed on our Part Details page. You can also find images and similar parts to E01 A&B 50ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E01 A&B 50ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E01 A&B 50ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E01 A&B 50ML fall under?
The E01 A&B 50ML is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to E01 A&B 50ML when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E01 A&B 50ML you can contact the distributor directly for product support, shipping queries etc.
Is the E01 A&B 50ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E01 A&B 50ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for E01 A&B 50ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E01 A&B 50ML often in real-time on the comparison pages.
What if I can't find stock of E01 A&B 50ML?
You can fill out our help required form which you can use to request a quote for E01 A&B 50ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.