Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0351
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0500
|
2,250
in stock
|
Buy Now | |
Rutronik
from US$0.0421
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,250
in stock
|
Buy Now | |
element14
from US$0.05
|
2,250
in stock
|
Buy Now | |
Avnet Silica
-
|
69,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0358
|
-
|
Buy Now | |
Avnet America
from US$0.0351
|
-
|
Buy Now | |
Avnet Asia
from US$0.0468
|
-
|
Buy Now |
Clamping Voltage Vc Max | 13V |
---|---|
Diode Case Style | SOT-553 |
No. of Pins | 5Pins |
Power Dissipation Pd | 380mW |
SVHC | No SVHC |
RoHS Compliant | Yes |
Quad TVS 10mA 5,6V SOT553 | Rutronik |
Esd Protection Diode, Sot-553 | Newark Electronics |
Diode TVS Quad Uni-Dir 3V 20W 5-Pin SOT-553 T/R | Avnet Silica |
SMBJ Series 20 W 13 V Uni-Directional SMT Quad TVS Array - SOT-553 | Future Electronics |
Where can I find additional details, specifications and documents for a DZQA5V6AXV5-7?
Additional datasheets, footprints and schematics for DZQA5V6AXV5-7 are listed on our Part Details page. You can also find images and similar parts to DZQA5V6AXV5-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DZQA5V6AXV5-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DZQA5V6AXV5-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DZQA5V6AXV5-7 fall under?
The DZQA5V6AXV5-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to DZQA5V6AXV5-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DZQA5V6AXV5-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DZQA5V6AXV5-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DZQA5V6AXV5-7 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for DZQA5V6AXV5-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DZQA5V6AXV5-7 often in real-time on the comparison pages.
What if I can't find stock of DZQA5V6AXV5-7?
You can fill out our help required form which you can use to request a quote for DZQA5V6AXV5-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.