Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0260
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
3,900
in stock
|
Buy Now | |
Future Electronics
from US$0.0344
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
17,240
in stock
|
Buy Now | |
element14
from US$0.06
|
17,240
in stock
|
Buy Now | |
Farnell
from US$0.05
|
17,240
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0283
|
-
|
Buy Now | |
Avnet America
from US$0.0260
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Zener Diode SOD923 T&R 10K | Future Electronics |
Zener Diode, 5.6V, 0.2W, Sod-923 Rohs Compliant: Yes |Diodes Inc. DZ9F5V6S92-7 | Newark Electronics |
Diode Zener Single 5.6V 5% 200mW 2-Pin SOD-923 T/R | Avnet Silica |
Z-DIODE 0,2W 5,1V 10mA SOD923 | Rutronik |
Where can I find additional details, specifications and documents for a DZ9F5V6S92-7?
Additional datasheets, footprints and schematics for DZ9F5V6S92-7 are listed on our Part Details page. You can also find images and similar parts to DZ9F5V6S92-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DZ9F5V6S92-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DZ9F5V6S92-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DZ9F5V6S92-7 fall under?
The DZ9F5V6S92-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DZ9F5V6S92-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DZ9F5V6S92-7 you can contact the distributor directly for product support, shipping queries etc.
Is the DZ9F5V6S92-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DZ9F5V6S92-7 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for DZ9F5V6S92-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DZ9F5V6S92-7 often in real-time on the comparison pages.
What if I can't find stock of DZ9F5V6S92-7?
You can fill out our help required form which you can use to request a quote for DZ9F5V6S92-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.