DZ9F3V0S92-7 Diodes by Diodes Incorporated

ZENER DIODE, 3V, 0.2W, SOD-923

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0260

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
4,245
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
4,245
in stock
Buy Now
Logo for element14
element14
from US$0.06
4,245
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
40,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0383
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0260
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Zener Diode, 3V, 0.2W, Sod-923 Rohs Compliant: Yes |Diodes Inc. DZ9F3V0S92-7 | Newark Electronics
Diode Zener Single 3V 5% 200mW 2-Pin SOD-923 T/R | Avnet Silica
Zener Diode SOD923 T&R 10K | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DZ9F3V0S92-7?

Additional datasheets, footprints and schematics for DZ9F3V0S92-7 are listed on our Part Details page. You can also find images and similar parts to DZ9F3V0S92-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DZ9F3V0S92-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DZ9F3V0S92-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DZ9F3V0S92-7 fall under?

The DZ9F3V0S92-7 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.

Can I view similar or alternative parts?

You can view similar parts to DZ9F3V0S92-7 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DZ9F3V0S92-7 you can contact the distributor directly for product support, shipping queries etc.

Is the DZ9F3V0S92-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DZ9F3V0S92-7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for DZ9F3V0S92-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DZ9F3V0S92-7 often in real-time on the comparison pages.

What if I can't find stock of DZ9F3V0S92-7?

You can fill out our help required form which you can use to request a quote for DZ9F3V0S92-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay