Status: | Unknown |
---|---|
Series: | DZ23C Series |
RoHS: | Unknown |
Prices starting from US$0.0248
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,275
in stock
|
Buy Now | |
Future Electronics
from US$0.0487
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,130
in stock
|
Buy Now | |
element14
from US$0.06
|
1,130
in stock
|
Buy Now | |
Farnell
from US$0.06
|
1,130
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.0282
|
-
|
Buy Now | |
Avnet America
from US$0.0248
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0382
|
-
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 300mW |
Diode Case Style | SOT-23 |
Zener Tolerance ± | 5% |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | DZ23C Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Max | 300mW |
Termination Type | Surface Mount Device |
Test Current | 5mA |
DZ23C5V1 Series 5.1 V 300 mW Dual Zener Diode Surface Mount - SOT-23 | Future Electronics |
Diode Zener 5.1V 5% 300mW SOT23 | RS |
Zener Diode Array, 300Mw, 5.1V, Sot-23 | Newark Electronics |
DIODE, DUAL ZENER, 5.1V, 0.3W, SOT23 | element14 |
Diode Zener Dual Common Cathode 5.1V 5% 300mW 3-Pin SOT-23 T/R | Avnet Silica |
Z-DIODE 0,3W 5,1V 5% SOT23 | Rutronik |
Diode Zener 5.1V 5% 300mW SOT23 | Diodes Inc DZ23C5V1-7-F | RS Americas |
Where can I find additional details, specifications and documents for a DZ23C5V1-7-F?
Additional datasheets, footprints and schematics for DZ23C5V1-7-F are listed on our Part Details page. You can also find images and similar parts to DZ23C5V1-7-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DZ23C5V1-7-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DZ23C5V1-7-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DZ23C5V1-7-F fall under?
The DZ23C5V1-7-F is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to DZ23C5V1-7-F when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DZ23C5V1-7-F you can contact the distributor directly for product support, shipping queries etc.
Is the DZ23C5V1-7-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DZ23C5V1-7-F have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DZ23C5V1-7-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DZ23C5V1-7-F often in real-time on the comparison pages.
What if I can't find stock of DZ23C5V1-7-F?
You can fill out our help required form which you can use to request a quote for DZ23C5V1-7-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.