Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Connector | USB Micro B |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DYS612-050200-19126C?
Additional datasheets, footprints and schematics for DYS612-050200-19126C are listed on our Part Details page. You can also find images and similar parts to DYS612-050200-19126C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DYS612-050200-19126C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DYS612-050200-19126C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DYS612-050200-19126C fall under?
The DYS612-050200-19126C is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DYS612-050200-19126C when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DYS612-050200-19126C you can contact the distributor directly for product support, shipping queries etc.
Is the DYS612-050200-19126C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DYS612-050200-19126C have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DYS612-050200-19126C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DYS612-050200-19126C often in real-time on the comparison pages.
What if I can't find stock of DYS612-050200-19126C?
You can fill out our help required form which you can use to request a quote for DYS612-050200-19126C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.