Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
1,942
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,942
in stock
|
Buy Now | |
element14
from US$0.31
|
1,942
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Richardson RFPD
from US$0.10
|
-
|
Buy Now |
Balun Mounting | SMD |
---|---|
Frequency Min | - |
Frequency Max | 13.56MHz |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | 1dB |
Balun Case Style | 0805 |
Phase Difference | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Balun Transformer, 13.56Mhz, 0805 | Newark Electronics |
BALUN TRANSFORMER, 13.56MHZ, 0805 | element14 |
Ultra Miniature Wire Wound Transformer 13.56MHz Surface Mount Emboss T/R | Avnet America |
25 OHM 1.0DB 13.56MHZ | TTI Europe |
BALUN TRANSFORMER | Richardson RFPD |
Where can I find additional details, specifications and documents for a DXW21BN2511NL?
Additional datasheets, footprints and schematics for DXW21BN2511NL are listed on our Part Details page. You can also find images and similar parts to DXW21BN2511NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DXW21BN2511NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DXW21BN2511NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DXW21BN2511NL fall under?
The DXW21BN2511NL is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to DXW21BN2511NL when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DXW21BN2511NL you can contact the distributor directly for product support, shipping queries etc.
Is the DXW21BN2511NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DXW21BN2511NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for DXW21BN2511NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DXW21BN2511NL often in real-time on the comparison pages.
What if I can't find stock of DXW21BN2511NL?
You can fill out our help required form which you can use to request a quote for DXW21BN2511NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.