Status: | Unknown |
---|---|
Series: | DXO57 Series |
RoHS: | Unknown |
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | - |
Oscillator Case | SMD 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | DXO57 Series |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Oscillator Output Compatibility | HCMOS / TTL |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 50ppm |
Crystal Case | 5mm x 7mm |
Fall Time tf | 10ms |
Frequency | 10MHz |
Frequency Stability | ± 50ppm |
Load Capacitance | 15pF |
No. of Pins | 4Pins |
Operating Temperature Range | 0°C to +70°C |
Oscillator Mounting | SMD |
Output Frequency | 10MHz |
Resonator Case | SMD |
Rise Time | 10ms |
Supply Voltage Max | 3.63V |
Supply Voltage Min | 2.97V |
Status: | Unknown |
---|---|
Series: | DXO57 Series |
RoHS: | Compliant |
Frequency Nom | 10MHz |
---|---|
Oscillator Case | SMD, 7mm x 5mm |
Supply Voltage Nom | 3.3V |
Product Range | DXO57 Series |
Operating Temperature Min | 0°C |
Frequency | 10MHz |
RoHS Compliant | Yes |
Oscillator, 10Mhz, 7 X 5Mm, Hcmos/Ttl | Newark Electronics |
OSCILLATOR, DXO-57 10.0MHZ | element14 |
Where can I find additional details, specifications and documents for a DXO57-10-50-T-3.3-TS?
Additional datasheets, footprints and schematics for DXO57-10-50-T-3.3-TS are listed on our Part Details page. You can also find images and similar parts to DXO57-10-50-T-3.3-TS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DXO57-10-50-T-3.3-TS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DXO57-10-50-T-3.3-TS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DXO57-10-50-T-3.3-TS fall under?
The DXO57-10-50-T-3.3-TS is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to DXO57-10-50-T-3.3-TS when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DXO57-10-50-T-3.3-TS you can contact the distributor directly for product support, shipping queries etc.
Is the DXO57-10-50-T-3.3-TS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DXO57-10-50-T-3.3-TS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DXO57-10-50-T-3.3-TS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DXO57-10-50-T-3.3-TS often in real-time on the comparison pages.
What if I can't find stock of DXO57-10-50-T-3.3-TS?
You can fill out our help required form which you can use to request a quote for DXO57-10-50-T-3.3-TS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.